TE Connectivity Compression Connectors EN3750-167

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.2 MM  [.598 INCH ] Barrel Length : 41.1 MM  [1.62 INCH ] Barrel Outside Diameter : 19.3 MM  [.759 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 132.3 MM  [5.21 INCH ] Lug Width : 27.7 MM  [1.09 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Yellow Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.2 MM  [.598 INCH ] Barrel Length : 41.1 MM  [1.62 INCH ] Barrel Outside Diameter : 19.3 MM  [.759 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 132.3 MM  [5.21 INCH ] Lug Width : 27.7 MM  [1.09 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Yellow Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-167 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-167
Compression Connectors EN3750-167
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 2 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 15.2 MM  [.598 INCH ] Barrel Length : 41.1 MM  [1.62 INCH ] Barrel Outside Diameter : 19.3 MM  [.759 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 127 Compatible Conductor Range (AWGKC) : 250 - 250 Lug Length : 132.3 MM  [5.21 INCH ] Lug Width : 27.7 MM  [1.09 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL, CSA NEMA Spacing (2-Hole) : Yes Operation/Applicatio n Compression Connector Product Type : Terminal Lug Other Die Color Code : Yellow Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 2

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 15.2 MM  [.598 INCH ]
  • Barrel Length : 41.1 MM  [1.62 INCH ]
  • Barrel Outside Diameter : 19.3 MM  [.759 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 127
  • Compatible Conductor Range (AWGKC) : 250 - 250
  • Lug Length : 132.3 MM  [5.21 INCH ]
  • Lug Width : 27.7 MM  [1.09 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • NEMA Spacing (2-Hole) : Yes

Operation/Application


  • Compression Connector Product Type : Terminal Lug

Other


  • Die Color Code : Yellow

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
  • Stud Size : 1/2
Buy Now
Tctl2-250-1/2-Iv-U Te Connectivity - 50AJ0417 - Newark, An Avnet Company
Chicago, IL, United States
Tctl2-250-1/2-Iv-U Te Connectivity
50AJ0417
Tctl2-250-1/2-Iv-U Te Connectivity 50AJ0417
TCTL2-250-1/2-IV-U

TCTL2-250-1/2-IV-U

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EN3750-167 50AJ0417
Product Name Compression Connectors Tctl2-250-1/2-Iv-U Te Connectivity
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products