TE Connectivity Compression Connectors EN3750-057

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 28.7 MM  [1.12 INCH ] Barrel Length : 90 MM  [3.54 INCH ] Barrel Outside Diameter : 36.6 MM  [1.44 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Black Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 28.7 MM  [1.12 INCH ] Barrel Length : 90 MM  [3.54 INCH ] Barrel Outside Diameter : 36.6 MM  [1.44 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Black Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-057 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-057
Compression Connectors EN3750-057
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 28.7 MM  [1.12 INCH ] Barrel Length : 90 MM  [3.54 INCH ] Barrel Outside Diameter : 36.6 MM  [1.44 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 400 Compatible Conductor Range (AWGKC) : 800 - 800 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Black Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 28.7 MM  [1.12 INCH ]
  • Barrel Length : 90 MM  [3.54 INCH ]
  • Barrel Outside Diameter : 36.6 MM  [1.44 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 400
  • Compatible Conductor Range (AWGKC) : 800 - 800

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Compression Connector Product Type : Splice

Other


  • Die Color Code : Black

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-057
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details