TE Connectivity Compression Connectors EN3750-049

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 9.7 MM  [.381 INCH ] Barrel Length : 47 MM  [1.85 INCH ] Barrel Outside Diameter : 12.4 MM  [.488 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Pink Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 9.7 MM  [.381 INCH ] Barrel Length : 47 MM  [1.85 INCH ] Barrel Outside Diameter : 12.4 MM  [.488 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Pink Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-049 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-049
Compression Connectors EN3750-049
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 9.7 MM  [.381 INCH ] Barrel Length : 47 MM  [1.85 INCH ] Barrel Outside Diameter : 12.4 MM  [.488 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Pink Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 9.7 MM  [.381 INCH ]
  • Barrel Length : 47 MM  [1.85 INCH ]
  • Barrel Outside Diameter : 12.4 MM  [.488 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 50
  • Compatible Conductor Range (AWGKC) : 1/0 - 1/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Compression Connector Product Type : Splice

Other


  • Die Color Code : Pink

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-049
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products