TE Connectivity Compression Connectors EN3750-047

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 6.9 MM  [.271 INCH ] Barrel Length : 47 MM  [1.85 INCH ] Barrel Outside Diameter : 8.9 MM  [.35 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 Compatible Conductor Range (AWGKC) : 4 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Gray Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 6.9 MM  [.271 INCH ] Barrel Length : 47 MM  [1.85 INCH ] Barrel Outside Diameter : 8.9 MM  [.35 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 Compatible Conductor Range (AWGKC) : 4 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Gray Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-047 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-047
Compression Connectors EN3750-047
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Long Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 6.9 MM  [.271 INCH ] Barrel Length : 47 MM  [1.85 INCH ] Barrel Outside Diameter : 8.9 MM  [.35 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 Compatible Conductor Range (AWGKC) : 4 - 4 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : CSA, UL Operation/Applicatio n Compression Connector Product Type : Splice Other Die Color Code : Gray Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Long
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 6.9 MM  [.271 INCH ]
  • Barrel Length : 47 MM  [1.85 INCH ]
  • Barrel Outside Diameter : 8.9 MM  [.35 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 25
  • Compatible Conductor Range (AWGKC) : 4 - 4

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Operation/Application


  • Compression Connector Product Type : Splice

Other


  • Die Color Code : Gray

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-047
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products