TE Connectivity Compression Connectors EN3750-015

Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 18.3 MM  [.72 INCH ] Barrel Length : 55.6 MM  [2.19 INCH ] Barrel Outside Diameter : 28.1 MM  [1.1 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 108.21 MM  [4.26 INCH ] Lug Width : 37.85 MM  [1.49 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor, Underground Other Die Color Code : Brown Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 1/2
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 18.3 MM  [.72 INCH ] Barrel Length : 55.6 MM  [2.19 INCH ] Barrel Outside Diameter : 28.1 MM  [1.1 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 108.21 MM  [4.26 INCH ] Lug Width : 37.85 MM  [1.49 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor, Underground Other Die Color Code : Brown Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - EN3750-015 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
EN3750-015
Compression Connectors EN3750-015
Body Features Compatible Conductor Material : Copper, Aluminum Compression Barrel Type : Long Conductor Type : Stranded & Solid Palm Terminal Material : Aluminium Primary Product Material : Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Compression Crimp Dimensions Barrel Inside Diameter : 18.3 MM  [.72 INCH ] Barrel Length : 55.6 MM  [2.19 INCH ] Barrel Outside Diameter : 28.1 MM  [1.1 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Lug Length : 108.21 MM  [4.26 INCH ] Lug Width : 37.85 MM  [1.49 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Agency/Standards Products : UL Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor, Underground Other Die Color Code : Brown Product Availability Product Availability : Americas Product Type Features Installation Technology : Crimp Stud Size : 1/2

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Compression Barrel Type : Long
  • Conductor Type : Stranded & Solid
  • Palm Terminal Material : Aluminium
  • Primary Product Material : Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Compression Crimp

Dimensions


  • Barrel Inside Diameter : 18.3 MM  [.72 INCH ]
  • Barrel Length : 55.6 MM  [2.19 INCH ]
  • Barrel Outside Diameter : 28.1 MM  [1.1 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 177
  • Compatible Conductor Range (AWGKC) : 350 - 350
  • Lug Length : 108.21 MM  [4.26 INCH ]
  • Lug Width : 37.85 MM  [1.49 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Agency/Standards Products : UL

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor, Underground

Other


  • Die Color Code : Brown

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Crimp
  • Stud Size : 1/2
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3750-015
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0937-12A - ODG (Origin Data Global)
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers