TE Connectivity Dead Break Connections EN3710-011

Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 70 - 150 Dead Break Connection Conductor Diameter (MM) : 8.7 - 15 Dead Break Connection Insulation Diameter (MM) : 21.9 - 28.5 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : Straight Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : ANZPAC, EMEA, AMERICAS, ASIA Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSSS Screened : Yes
Request a Quote
Description
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 70 - 150 Dead Break Connection Conductor Diameter (MM) : 8.7 - 15 Dead Break Connection Insulation Diameter (MM) : 21.9 - 28.5 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : Straight Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : ANZPAC, EMEA, AMERICAS, ASIA Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSSS Screened : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - EN3710-011 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
EN3710-011
Dead Break Connections EN3710-011
Body Features Dead Break Connection Conductor Material : Aluminum/Copper Configuration Features Number of Cores : 1 Dimensions Cross-Section Range (MMSQ) : 70 - 150 Dead Break Connection Conductor Diameter (MM) : 8.7 - 15 Dead Break Connection Insulation Diameter (MM) : 21.9 - 28.5 Electrical Characteristics Dead Break Connection Voltage Class (KV) : ≤ 24 Industry Standards Design Specification : HD629.1-S2 Operation/Applicatio n Application Type : Straight Connector Emission Free : Yes Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Non-Toxic & Non-Corrosive Emission : Yes Other Installation Instruction : English Product Availability Dead Break Connection Product Availability : ANZPAC, EMEA, AMERICAS, ASIA Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Dead Break Connection Connector Type : Mechanical Dead Break Connection Technology : Separable Connector Insulation : Polymeric Product Family : RSSS Screened : Yes

Body Features


  • Dead Break Connection Conductor Material : Aluminum/Copper

Configuration Features


  • Number of Cores : 1

Dimensions


  • Cross-Section Range (MMSQ) : 70 - 150
  • Dead Break Connection Conductor Diameter (MM) : 8.7 - 15
  • Dead Break Connection Insulation Diameter (MM) : 21.9 - 28.5

Electrical Characteristics


  • Dead Break Connection Voltage Class (KV) : ≤ 24

Industry Standards


  • Design Specification : HD629.1-S2

Operation/Application


  • Application Type : Straight Connector
  • Emission Free : Yes
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Non-Toxic & Non-Corrosive Emission : Yes

Other


  • Installation Instruction : English

Product Availability


  • Dead Break Connection Product Availability : ANZPAC, EMEA, AMERICAS, ASIA

Product Type Features


  • Bushing Type : 250A
  • Cable Shield Style : Copper Wire
  • Dead Break Connection Connector Type : Mechanical
  • Dead Break Connection Technology : Separable Connector
  • Insulation : Polymeric
  • Product Family : RSSS
  • Screened : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3710-011
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products