Body Features Compatible Conductor Material : Copper, Aluminum Insulation Material : Polymeric
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 16 - 70 Compatible Conductor Diameter Range : 4.6 - 15 MM , 3.5 - 13.8 MM [.181 - .59 INCH , .137 - .543 INCH ] Compatible Insulation Diameter Range : 12.7 - 19.2 MM [.5 - .75 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 24
Industry Standards Compatible With Approved Standards Products : HD629.1-S2
Operation/Applicatio
n Dead Break Connection Product Type : Straight Connector
Other Installation Instruction : English
Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Bushing Type : 250A Cable Shield Style : Copper Wire Installation Technology : Mechanical Screened : Screened
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Insulation Material : Polymeric
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 16 - 70
- Compatible Conductor Diameter Range : 4.6 - 15 MM , 3.5 - 13.8 MM [.181 - .59 INCH , .137 - .543 INCH ]
- Compatible Insulation Diameter Range : 12.7 - 19.2 MM [.5 - .75 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 24
Industry Standards
- Compatible With Approved Standards Products : HD629.1-S2
Operation/Application
- Dead Break Connection Product Type : Straight Connector
Other
- Installation Instruction : English
Product Availability
- Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Bushing Type : 250A
- Cable Shield Style : Copper Wire
- Installation Technology : Mechanical
- Screened : Screened