TE Connectivity
En 61C 61#20 Pin Recp Deutsch - Te Connectivity
EN3645W7JN61MA
Description
EN 61C 61#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 61C 61#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 61C 61#20 Pin Recp Deutsch - Te Connectivity
54AC3744
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W7JN61MA |
54AC3744 |
|
Product Name
|
|
En 61C 61#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
30 AWG
View Details