TE Connectivity
En 32C 32#20 Pin Plug Deutsch - Te Connectivity
EN3645W6FN32MA
Description
EN 32C 32#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 32C 32#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
En 32C 32#20 Pin Plug Deutsch - Te Connectivity
54AC3106
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W6FN32MA |
54AC3106 |
|
Product Name
|
|
En 32C 32#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Connector Type
D-Sub Connector
Mounting
Free Hanging (In-Line)
View Details