TE Connectivity
En 26C 26#20 Pin Plug Deutsch - Te Connectivity
EN3645W6EN26MA
Description
EN 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
En 26C 26#20 Pin Plug Deutsch - Te Connectivity
54AC3066
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W6EN26MA |
54AC3066 |
|
Product Name
|
|
En 26C 26#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details