TE Connectivity
En 6C 6#20 Pin Plug Deutsch - Te Connectivity
EN3645W6BN98AD
Description
EN 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
En 6C 6#20 Pin Plug Deutsch - Te Connectivity
54AC2916
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W6BN98AD |
54AC2916 |
|
Product Name
|
|
En 6C 6#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
6 AWG
View Details
3 suppliers