TE Connectivity
En 55C 55#20 Pin Recp Deutsch - Te Connectivity
EN3645W0HN55MN
Description
EN 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 55C 55#20 Pin Recp Deutsch - Te Connectivity
54AC2778
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W0HN55MN |
54AC2778 |
|
Product Name
|
|
En 55C 55#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
Connector Type
Board Mount Connector
Mounting
Surface Mount
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug
Geometry
Straight
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details