EN3645W0GN16AE -- EN 16C 16#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 16C 16#16 Pin Recp Deutsch - Te Connectivity
EN3645W0GN16AE
Description
EN 16C 16#16 PIN RECP
Description
EN 16C 16#16 PIN RECP
Suppliers
En 16C 16#16 Pin Recp Deutsch - Te Connectivity
54AC2688
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC2688 |
|
Product Name
|
En 16C 16#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
Beckhoff Automation LLC
ZS2030-4812 | M12, T splitter, 1 x M12, plug, straight, male, L-coded – 2 x M12, socket, straight, female, L-coded, pin assignment 1:1
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details