EN3645W0GN11AE -- EN 11C 11#12 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 11C 11#12 Pin Recp Deutsch - Te Connectivity
EN3645W0GN11AE
Description
EN 11C 11#12 PIN RECP
Description
EN 11C 11#12 PIN RECP
Suppliers
En 11C 11#12 Pin Recp Deutsch - Te Connectivity
54AC2678
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC2678 |
|
Product Name
|
En 11C 11#12 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details