TE Connectivity
En 32C 32#20 Pin Recp Deutsch - Te Connectivity
EN3645W0FN32AB
Description
EN 32C 32#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 32C 32#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 32C 32#20 Pin Recp Deutsch - Te Connectivity
54AC2640
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W0FN32AB |
54AC2640 |
|
Product Name
|
|
En 32C 32#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers