TE Connectivity
En 26C 26#20 Pin Recp Deutsch - Te Connectivity
EN3645W0EN26AA
Description
EN 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 26C 26#20 Pin Recp Deutsch - Te Connectivity
54AC2598
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W0EN26AA |
54AC2598 |
|
Product Name
|
|
En 26C 26#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details