TE Connectivity
En 10C 10#20 Pin Recp Deutsch - Te Connectivity
EN3645W0CN98MA
Description
EN 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 10C 10#20 Pin Recp Deutsch - Te Connectivity
54AC2536
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645W0CN98MA |
54AC2536 |
|
Product Name
|
|
En 10C 10#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 18 AWG
View Details