EN3645M7GN16AN -- EN 16C 16#16 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 16C 16#16 Pin Recp Deutsch - Te Connectivity
EN3645M7GN16AN
Description
EN 16C 16#16 PIN RECP
Description
EN 16C 16#16 PIN RECP
Suppliers
En 16C 16#16 Pin Recp Deutsch - Te Connectivity
54AC2384
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC2384 |
|
Product Name
|
En 16C 16#16 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Voltage Rating
500 volts
Current Rating
3.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers