EN3645M6HN21AB -- EN 21C 21#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 21C 21#16 Pin Plug Deutsch - Te Connectivity
EN3645M6HN21AB
Description
EN 21C 21#16 PIN PLUG
Description
EN 21C 21#16 PIN PLUG
Suppliers
En 21C 21#16 Pin Plug Deutsch - Te Connectivity
54AC2145
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC2145 |
|
Product Name
|
En 21C 21#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details