EN3645M6EN08AB -- EN 8C 8#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 8C 8#16 Pin Plug Deutsch - Te Connectivity
EN3645M6EN08AB
Description
EN 8C 8#16 PIN PLUG
Description
EN 8C 8#16 PIN PLUG
Suppliers
En 8C 8#16 Pin Plug Deutsch - Te Connectivity
54AC2085
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC2085 |
|
Product Name
|
En 8C 8#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers