TE Connectivity
En 6C 6#20 Pin Plug Deutsch - Te Connectivity
EN3645M6BN98AB
Description
EN 6C 6#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 6C 6#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
En 6C 6#20 Pin Plug Deutsch - Te Connectivity
54AC2016
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645M6BN98AB |
54AC2016 |
|
Product Name
|
|
En 6C 6#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers