TE Connectivity
En 21C 21#16 Pin Recp Deutsch - Te Connectivity
EN3645M0HN21AA
Description
EN 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 21C 21#16 Pin Recp Deutsch - Te Connectivity
54AC1952
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645M0HN21AA |
54AC1952 |
|
Product Name
|
|
En 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers