EN3645M0DN19AA -- EN 19C 19#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 19C 19#20 Pin Recp Deutsch - Te Connectivity
EN3645M0DN19AA
Description
EN 19C 19#20 PIN RECP
Description
EN 19C 19#20 PIN RECP
Suppliers
En 19C 19#20 Pin Recp Deutsch - Te Connectivity
54AC1876
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC1876 |
|
Product Name
|
En 19C 19#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Military Connector
View Details