EN3645J6GN41AB -- EN 41C 41#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 41C 41#20 Pin Plug Deutsch - Te Connectivity
EN3645J6GN41AB
Description
EN 41C 41#20 PIN PLUG
Description
EN 41C 41#20 PIN PLUG
Suppliers
En 41C 41#20 Pin Plug Deutsch - Te Connectivity
54AC1503
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC1503 |
|
Product Name
|
En 41C 41#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details