EN3645J6EN06AB -- EN 6C 6#12 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 6C 6#12 Pin Plug Deutsch - Te Connectivity
EN3645J6EN06AB
Description
EN 6C 6#12 PIN PLUG
Description
EN 6C 6#12 PIN PLUG
Suppliers
En 6C 6#12 Pin Plug Deutsch - Te Connectivity
54AC1436
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC1436 |
|
Product Name
|
En 6C 6#12 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
18 to 22 AWG
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details