EN3645J6CN08AA -- EN 8C 8#20 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 8C 8#20 Pin Plug Deutsch - Te Connectivity
EN3645J6CN08AA
Description
EN 8C 8#20 PIN PLUG
Description
EN 8C 8#20 PIN PLUG
Suppliers
En 8C 8#20 Pin Plug Deutsch - Te Connectivity
54AC1379
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC1379 |
|
Product Name
|
En 8C 8#20 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
3 suppliers