TE Connectivity
En 5C 5#20 Pin Plug Deutsch - Te Connectivity
EN3645J6BN05AN
Description
EN 5C 5#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 5C 5#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
En 5C 5#20 Pin Plug Deutsch - Te Connectivity
54AC1351
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645J6BN05AN |
54AC1351 |
|
Product Name
|
|
En 5C 5#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers