EN3645J0DN19AA -- EN 19C 19#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 19C 19#20 Pin Recp Deutsch - Te Connectivity
EN3645J0DN19AA
Description
EN 19C 19#20 PIN RECP
Description
EN 19C 19#20 PIN RECP
Suppliers
En 19C 19#20 Pin Recp Deutsch - Te Connectivity
54AC1199
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC1199 |
|
Product Name
|
En 19C 19#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
60 to 800 volts
Current Rating
27.5 to 470.0 amps
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers