TE Connectivity
En 55C 55#20 Pin Recp Deutsch - Te Connectivity
EN3645F7HN55AA
Description
EN 55C 55#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 55C 55#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 55C 55#20 Pin Recp Deutsch - Te Connectivity
54AC1134
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645F7HN55AA |
54AC1134 |
|
Product Name
|
|
En 55C 55#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
12 to 16 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details