TE Connectivity
En 21C 21#16 Pin Recp Deutsch - Te Connectivity
EN3645F7HN21AA
Description
EN 21C 21#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 21C 21#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 21C 21#16 Pin Recp Deutsch - Te Connectivity
54AC1102
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645F7HN21AA |
54AC1102 |
|
Product Name
|
|
En 21C 21#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers