EN3645F7EN26MD -- EN 26C 26#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 26C 26#20 Pin Recp Deutsch - Te Connectivity
EN3645F7EN26MD
Description
EN 26C 26#20 PIN RECP
Description
EN 26C 26#20 PIN RECP
Suppliers
En 26C 26#20 Pin Recp Deutsch - Te Connectivity
54AC0999
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC0999 |
|
Product Name
|
En 26C 26#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers