TE Connectivity
En 61C 61#20 Pin Plug Deutsch - Te Connectivity
EN3645F6JN61AA
Description
EN 61C 61#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 61C 61#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
En 61C 61#20 Pin Plug Deutsch - Te Connectivity
54AC0778
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645F6JN61AA |
54AC0778 |
|
Product Name
|
|
En 61C 61#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details