TE Connectivity
En 26C 26#20 Pin Plug Deutsch - Te Connectivity
EN3645F6EN26MC
Description
EN 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
En 26C 26#20 Pin Plug Deutsch - Te Connectivity
54AC0586
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645F6EN26MC |
54AC0586 |
|
Product Name
|
|
En 26C 26#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details