EN3645F0HN53AB -- EN 53C 53#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
En 53C 53#20 Pin Recp Deutsch - Te Connectivity
EN3645F0HN53AB
Description
EN 53C 53#20 PIN RECP
Description
EN 53C 53#20 PIN RECP
Suppliers
En 53C 53#20 Pin Recp Deutsch - Te Connectivity
54AC0280
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
54AC0280 |
|
Product Name
|
En 53C 53#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers