TE Connectivity
En 5C 5#16 Pin Recp Deutsch - Te Connectivity
EN3645F0DN05AN
Description
EN 5C 5#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 5C 5#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 5C 5#16 Pin Recp Deutsch - Te Connectivity
54AC0038
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645F0DN05AN |
54AC0038 |
|
Product Name
|
|
En 5C 5#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details