TE Connectivity
En 10C 10#20 Pin Recp Deutsch - Te Connectivity
EN3645F0CN98AA
Description
EN 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
EN 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
En 10C 10#20 Pin Recp Deutsch - Te Connectivity
54AC0022
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN3645F0CN98AA |
54AC0022 |
|
Product Name
|
|
En 10C 10#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details