TE Connectivity Dead Break Connections EN3434-000

Description
Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Screened : Screened
Request a Quote Datasheet
Description
Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Screened : Screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - EN3434-000 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
EN3434-000
Dead Break Connections EN3434-000
Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : IEEE 386 Operation/Applicatio n Dead Break Connection Product Type : Elbow Connector Other Installation Instruction : English Product Availability Product Availability : Americas Product Type Features Bushing Type : 600A Screened : Screened

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : IEEE 386

Operation/Application


  • Dead Break Connection Product Type : Elbow Connector

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Americas

Product Type Features


  • Bushing Type : 600A
  • Screened : Screened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number EN3434-000
Product Name Dead Break Connections
Unlock Full Specs
to access all available technical data

Similar Products