TE Connectivity ™ Circular Connectors - Circular Connectors - Contacts - EN315 EN315

Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 117590-EN315 Packaging: Bulk Type: Power, Machined Wire Gauge or Range - AWG: 16 AWG Contact Type: Pin Contact Termination: Crimp Contact Size: 16 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 117590-EN315 Packaging: Bulk Type: Power, Machined Wire Gauge or Range - AWG: 16 AWG Contact Type: Pin Contact Termination: Crimp Contact Size: 16 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Contacts - EN315 - 117590-EN315 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - EN315
117590-EN315
Circular Connectors - Circular Connectors - Contacts - EN315 117590-EN315
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 117590-EN315 Packaging: Bulk Type: Power, Machined Wire Gauge or Range - AWG: 16 AWG Contact Type: Pin Contact Termination: Crimp Contact Size: 16 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 117590-EN315
Packaging: Bulk
Type: Power, Machined
Wire Gauge or Range - AWG: 16 AWG
Contact Type: Pin
Contact Termination: Crimp
Contact Size: 16
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
330-EN315
Electronic Connector 330-EN315
CONTACT PIN 16AWG CRIMP Product overview: EN315 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-EN315 can be used for catalog matching and distributor lookup.

CONTACT PIN 16AWG CRIMP Product overview: EN315 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 330-EN315 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 117590-EN315 330-EN315
Product Name Circular Connectors - Circular Connectors - Contacts - EN315 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details