EN2997SE72041A6 -- 983 41C 41#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 41C 41#20 Pin Recp Deutsch - Te Connectivity
EN2997SE72041A6
Description
983 41C 41#20 PIN RECP
Description
983 41C 41#20 PIN RECP
Suppliers
983 41C 41#20 Pin Recp Deutsch - Te Connectivity
71W8257
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
71W8257 |
|
Product Name
|
983 41C 41#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details