TE Connectivity
983 7C 7#16 Pin Recp Deutsch - Te Connectivity
EN2997SE71407M6
Description
983 7C 7#16 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 7C 7#16 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 7C 7#16 Pin Recp Deutsch - Te Connectivity
56X8851
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN2997SE71407M6 |
56X8851 |
|
Product Name
|
|
983 7C 7#16 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Contact Size (AWG)
28 AWG
View Details
Douglas Electrical Components
Connector Type
Military Connector
Voltage Rating
1000 volts
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details