TE Connectivity Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity EN2997SE71006MN

Description
983 6C 6#20 PIN RECP
Request a Quote
Description
983 6C 6#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE71006MN - PEI-Genesis
Philadelphia, PA, United States
983 6C 6#20 PIN RECP

983 6C 6#20 PIN RECP

Buy Now
Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity - 43W9535 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity
43W9535
Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity 43W9535
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, JAM NUT; Product Range:EN2997 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, 10-6, JAM NUT; Product Range:EN2997 Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE71006MN 43W9535
Product Name Circular Connector, Receptacle, 6 Position, 10-6, Jam Nut; Product Range Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222Y20V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details