TE Connectivity
983 6C 6#20 Pin Recp Deutsch - Te Connectivity
EN2997SE71006M6
Description
983 6C 6#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 6C 6#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
983 6C 6#20 Pin Recp Deutsch - Te Connectivity
10AC2201
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN2997SE71006M6 |
10AC2201 |
|
Product Name
|
|
983 6C 6#20 Pin Recp Deutsch - Te Connectivity |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
20 to 24 AWG
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details