EN2997SE70803M6 -- 983 3C 3#20 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 3C 3#20 Pin Recp Deutsch - Te Connectivity
EN2997SE70803M6
Description
983 3C 3#20 PIN RECP
Description
983 3C 3#20 PIN RECP
Suppliers
983 3C 3#20 Pin Recp Deutsch - Te Connectivity
30X9807
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30X9807 |
|
Product Name
|
983 3C 3#20 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
18 to 22 AWG
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Military Connector
View Details