TE Connectivity Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity EN2997SE62842B6

Description
CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity - 43W9061 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity
43W9061
Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity 43W9061
CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 42 POSITION, 28-42, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:42Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:6RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9061
Product Name Circular Connector, Plug, 42 Position, 28-42, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details