TE Connectivity Electronic Connector EN2997SE62219F6

Description
Circular MIL Spec Connector 19P SZ 22 PLUG CABLE MOUNT SOCKET Product overview: EN2997SE62219F6 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-EN2997SE62219F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular MIL Spec Connector 19P SZ 22 PLUG CABLE MOUNT SOCKET Product overview: EN2997SE62219F6 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-EN2997SE62219F6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
378-EN2997SE62219F6
Electronic Connector 378-EN2997SE62219F6
Circular MIL Spec Connector 19P SZ 22 PLUG CABLE MOUNT SOCKET Product overview: EN2997SE62219F6 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-EN2997SE62219F6 can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector 19P SZ 22 PLUG CABLE MOUNT SOCKET Product overview: EN2997SE62219F6 from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-EN2997SE62219F6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Deutsch EN2997SE62219F6 - PEI-Genesis
Philadelphia, PA, United States
983 19C 19#16 SKT PLUG

983 19C 19#16 SKT PLUG

Buy Now
Circular Connectors - EN2997SE62219F6 - 1092244-EN2997SE62219F6 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - EN2997SE62219F6
1092244-EN2997SE62219F6
Circular Connectors - EN2997SE62219F6 1092244-EN2997SE62219F6
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1092244-EN2997SE6221 9F6 Number of Positions: 19 Connector Type: Circular Termination: Crimp Voltage Rating: 1.5 kV Current Rating: 13 A Number of Contacts: 19 Gender: Male Contact Plating: Gold Ratings: IP66 Military Standard: MIL-DTL-83723 Body Material: Stainless Steel Body Plating: Passivated Contact Gender: Female Categories: Circular Connectors Shell Material: Stainless Steel Alternative Parts (Cross-Reference): D38999/26FD19SA; M83723/75R2219N; M83723/75W2219N; M83723/75A22198; D38999/26FG16SB-LC; D38999/26FG16SA-LC; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: Unknown Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092244-EN2997SE62219F6
Number of Positions: 19
Connector Type: Circular
Termination: Crimp
Voltage Rating: 1.5 kV
Current Rating: 13 A
Number of Contacts: 19
Gender: Male
Contact Plating: Gold
Ratings: IP66
Military Standard: MIL-DTL-83723
Body Material: Stainless Steel
Body Plating: Passivated
Contact Gender: Female
Categories: Circular Connectors
Shell Material: Stainless Steel
Alternative Parts (Cross-Reference): D38999/26FD19SA; M83723/75R2219N; M83723/75W2219N; M83723/75A22198; D38999/26FG16SB-LC; D38999/26FG16SA-LC;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: Unknown
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 18 AWG

Buy Now
Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity - 43W9029 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity
43W9029
Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity 43W9029
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 378-EN2997SE62219F6 Deutsch EN2997SE62219F6 1092244-EN2997SE62219F6 43W9029
Product Name Electronic Connector Circular Connectors - EN2997SE62219F6 Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity
Voltage Rating 1500 volts 1500 volts
Current Rating 13.0 amps 13.0 amps
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers