TE Connectivity Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity EN2997SE62219B7

Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity - 43W9027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity
43W9027
Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity 43W9027
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:7RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43W9027
Product Name Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAXX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details