TE Connectivity Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity EN2997SE62219A6

Description
983 19C 19#16 PIN PLUG
Request a Quote
Description
983 19C 19#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE62219A6 - PEI-Genesis
Philadelphia, PA, United States
983 19C 19#16 PIN PLUG

983 19C 19#16 PIN PLUG

Buy Now
Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity - 43W9023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity
43W9023
Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity 43W9023
CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 19 POSITION, 22-19, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE62219A6 43W9023
Product Name Circular Connector, Plug, 19 Position, 22-19, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details