TE Connectivity
983 8C 8#12 Pin Plug Deutsch - Te Connectivity
EN2997SE61808M7
Description
983 8C 8#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
983 8C 8#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
983 8C 8#12 Pin Plug Deutsch - Te Connectivity
89W8205
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch EN2997SE61808M7 |
89W8205 |
|
Product Name
|
|
983 8C 8#12 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details
Connector Type
Coaxial Connector
Gender
Female / Jack
View Details