TE Connectivity Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity EN2997SE61624FN

Description
983 24C 24#20 SKT PLUG
Request a Quote
Description
983 24C 24#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE61624FN - PEI-Genesis
Philadelphia, PA, United States
983 24C 24#20 SKT PLUG

983 24C 24#20 SKT PLUG

Buy Now
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity - 43W8950 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
43W8950
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity 43W8950
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE61624FN 43W8950
Product Name Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-10102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers