TE Connectivity Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity EN2997SE61624BN

Description
983 24C 24#20 SKT PLUG
Request a Quote
Description
983 24C 24#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch EN2997SE61624BN - PEI-Genesis
Philadelphia, PA, United States
983 24C 24#20 SKT PLUG

983 24C 24#20 SKT PLUG

Buy Now
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity - 43W8947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
43W8947
Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity 43W8947
CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24 POSITION, 16-24, CABLE; Product Range:EN2997 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch EN2997SE61624BN 43W8947
Product Name Circular Connector, Plug, 24 Position, 16-24, Cable; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data